NSI Industries LLC Spiral Wrap SRPE-250

Description
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 0.157 INCH MIN. BUNDLE OUTER DIAMETER 1.97 INCH MAX. BUNDLE OUTER DIAMETER 0.236 INCH OUTER DIAMETER 0.375 INCH PITCH UL APPROVAL INDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.045 INCH WALL THICKNESS INNER DIAMETER 0.157 INCH SR MODEL
Datasheet
Description
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 0.157 INCH MIN. BUNDLE OUTER DIAMETER 1.97 INCH MAX. BUNDLE OUTER DIAMETER 0.236 INCH OUTER DIAMETER 0.375 INCH PITCH UL APPROVAL INDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.045 INCH WALL THICKNESS INNER DIAMETER 0.157 INCH SR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap - SRPE-250 - NSI Industries LLC
Huntersville, NC, USA
Spiral Wrap
SRPE-250
Spiral Wrap SRPE-250
POLYETHYLENE MATERIAL NATURAL COLOR 100 FT 0.157 INCH MIN. BUNDLE OUTER DIAMETER 1.97 INCH MAX. BUNDLE OUTER DIAMETER 0.236 INCH OUTER DIAMETER 0.375 INCH PITCH UL APPROVAL INDOOR APPLICATION 1 PER CARTON STANDARD PACKAGE 0.045 INCH WALL THICKNESS INNER DIAMETER 0.157 INCH SR MODEL
  • POLYETHYLENE MATERIAL
  • NATURAL COLOR
  • 100 FT
  • 0.157 INCH MIN. BUNDLE OUTER DIAMETER
  • 1.97 INCH MAX. BUNDLE OUTER DIAMETER
  • 0.236 INCH OUTER DIAMETER
  • 0.375 INCH PITCH
  • UL APPROVAL
  • INDOOR APPLICATION
  • 1 PER CARTON STANDARD PACKAGE
  • 0.045 INCH WALL THICKNESS
  • INNER DIAMETER 0.157 INCH
  • SR MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Protective Sleeving
Product Number SRPE-250
Product Name Spiral Wrap
Sleeving Spiral Wrap
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details