FS001 -- ELECTRICAL SLEEVE
NSI Industries LLC
Electrical Sleeve
FS001
Description
COPPER MATERIAL
0.415 INCH ID X 0.7087 INCH L SIZE
FINE STRANDED, FLEXIBLE WIRE APPLICATION
1 AWG CONDUCTOR SIZE
TIN COATING
FS MODEL
Description
COPPER MATERIAL
0.415 INCH ID X 0.7087 INCH L SIZE
FINE STRANDED, FLEXIBLE WIRE APPLICATION
1 AWG CONDUCTOR SIZE
TIN COATING
FS MODEL
Datasheet
Suppliers
Electrical Sleeve
FS001
COPPER MATERIAL
0.415 INCH ID X 0.7087 INCH L SIZE
FINE STRANDED, FLEXIBLE WIRE APPLICATION
1 AWG CONDUCTOR SIZE
TIN COATING
FS MODEL
- COPPER MATERIAL
- 0.415 INCH ID X 0.7087 INCH L SIZE
- FINE STRANDED, FLEXIBLE WIRE APPLICATION
- 1 AWG CONDUCTOR SIZE
- TIN COATING
- FS MODEL
Datasheet
Technical Specifications
|
Product Category
|
Protective Sleeving |
|
Product Number
|
FS001 |
|
Product Name
|
Electrical Sleeve |
|
Sleeving
|
Wrap Around Sleeving
|
Unlock Full Specs
to access all available technical data
Similar Products
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin
Operating Temperature
-55 to 110 C (-67 to 230 F)
View Details
Sleeving
Shrink Tubing; Heat Shrinkable Tubing
Material
Polyolefin; Irradiated Modified Polyolefin
Operating Temperature
-40 to 135 C (-40 to 275 F)
View Details
Sleeving
Mesh / Braided Sleeving
Material
Copper
Diameter
0.1772 to 0.3740 inch (4.5 to 9.5 mm)
View Details