Emerson Bearing Co. Datasheets for Ball Bearings

Ball bearings are used to provide smooth, low friction motion in rotary applications. Ball bearings types include radial ball bearings (deep groove and angular contact) and thrust ball bearings.
Ball Bearings: Learn more

Page: 1 2 3
Product Name Notes
Double Row, Heavy Duty, Self-Aligning Type Control bearings provide high radial load capacities in a compact design. Available in open or sealed (Teflon) designs. Several styles offer cadmium plating on...
Double Row, Medium Duty, Extra Wide Type Control bearings provide high radial load capacities in a compact design. Available in open or sealed (Teflon) designs. Several styles offer cadmium plating...
Extended inner rings allow for added design flexibility. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and...
Four point angular contact bearings support high axial loads in both directions. The design provides high stiffness with minimum deflection. The split inner ring design also allows for high speeds...
Inch series miniature bearings with flanged O.D. to facilitate mounting. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate...
Inch style miniature bearings available open or with Teflon seals. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate...
Mast Guide bearings are used for high radial and occaisonal thrust loads. They typically have a thick cross section on the outer race which performs as a wheel or tire.
Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating...
Metric style with bore diameters ranging from 1.5mm to 8mm. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small...
Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber...
Single Row, Deep Groove, Medium Duty, Radial Type Control bearings provide high radial load capacities in a compact design. Available in open or sealed (Teflon) designs. Several styles offer cadmium...
Single Row, Heavy Duty, Radial Type Control bearings provide high radial load capacities in a compact design. Available in open or sealed (Teflon) designs. Several styles offer cadmium plating on...
Single Row, Self-Aligning Type Control bearings provide high radial load capacities in a compact design. Available in open or sealed (Teflon) designs. Several styles offer cadmium plating on the external...
Single Rown, Extra Light Duty, Torque Tube Type Control bearings provide high radial load capacities in a compact design. Available in open or sealed (Teflon) designs. Several styles offer cadmium...
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity...
Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can...
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to...

<< Prev Next >>