Emerson Bearing Co. Datasheets for Linear Bearings
Linear bearings are used in applications where a component needs to be moved along a straight line with high accuracy.
Linear Bearings: Learn more
| Product Name | Notes |
|---|---|
| Available options: Chrome or Stainless Steel Steel or Resin Retainer Internal Seals (UU) Adjustable or Open Series Slide Block Housings available in several styles | |
| KB Type Millimeter dimension series. Most widely used in Europe. Available options: Chrome or Stainless Steel Steel or Resin Retainer Internal Seals (UU) Adjustable or Open Series Slide Block Housings... | |
| SM Type Millimeter dimension series. Most widely used in Japan. Available options: Chrome or Stainless Steel Steel or Resin Retainer Internal Seals (UU) Adjustable or Open Series Slide Block Housings... | |
| SW Type Inch dimension series. Most widely used in the USA. Available options: Chrome or Stainless Steel Steel or Resin Retainer Internal Seals (UU) Adjustable or Open Series Slide Block... | |
| TW "Super Series" Inch Dimension Style This series features: Increased Load Capacity Increased Travel Life Self Aligning Capability Floating Integral Wiper Seal Low Noise and Weight Available in Open Style... |