Emerson Bearing Co. 600 Series Miniature / Instrumentation Ball Bearings 698

Description
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
600 Series Miniature / Instrumentation Ball Bearings - 698 - Emerson Bearing Co.
Boston, MA, USA
600 Series Miniature / Instrumentation Ball Bearings
698
600 Series Miniature / Instrumentation Ball Bearings 698
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 698
Product Name 600 Series Miniature / Instrumentation Ball Bearings
Application Instrument / Miniature
Bore 0.3150 inch (8.001 mm)
Outside Diameter 0.7480 inch (18.999 mm)
Overall Width 236.0000 inch (5994.397 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-F3712M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-6 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.2500 inch (57.150 mm)
View Details