Emerson Bearing Co. QJ Style Standard Angular Contact Ball Bearings QJ 210

Description
Four point angular contact bearings support high axial loads in both directions. The design provides high stiffness with minimum deflection. The split inner ring design also allows for high speeds when used with a machined cage. Available in bore dimension from 20mm to 240mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground
Description
Four point angular contact bearings support high axial loads in both directions. The design provides high stiffness with minimum deflection. The split inner ring design also allows for high speeds when used with a machined cage. Available in bore dimension from 20mm to 240mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Suppliers

Company
Product
Description
Supplier Links
QJ Style Standard Angular Contact Ball Bearings - QJ 210 - Emerson Bearing Co.
Boston, MA, USA
QJ Style Standard Angular Contact Ball Bearings
QJ 210
QJ Style Standard Angular Contact Ball Bearings QJ 210
Four point angular contact bearings support high axial loads in both directions. The design provides high stiffness with minimum deflection. The split inner ring design also allows for high speeds when used with a machined cage. Available in bore dimension from 20mm to 240mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Four point angular contact bearings support high axial loads in both directions. The design provides high stiffness with minimum deflection. The split inner ring design also allows for high speeds when used with a machined cage. Available in bore dimension from 20mm to 240mm.
Common Options:

  • B -- 40 degree contact angle
  • TVP-- Polyamide Cage
  • MP-- Machined Brass Cage
  • G-- Flush Ground
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number QJ 210
Product Name QJ Style Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bore 1.9685 inch (50.000 mm)
Outside Diameter 3.5433 inch (90.000 mm)
Overall Width 0.7874 inch (20.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-32 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
Ball Bearings - 2058778 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details