Emerson Bearing Co. 7200 Series Light Duty Standard Angular Contact Ball Bearings 7206 B

Description
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground
Description
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Suppliers

Company
Product
Description
Supplier Links
7200 Series Light Duty Standard Angular Contact Ball Bearings - 7206 B - Emerson Bearing Co.
Boston, MA, USA
7200 Series Light Duty Standard Angular Contact Ball Bearings
7206 B
7200 Series Light Duty Standard Angular Contact Ball Bearings 7206 B
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm.
Common Options:

  • B -- 40 degree contact angle
  • TVP-- Polyamide Cage
  • MP-- Machined Brass Cage
  • G-- Flush Ground
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 7206 B
Product Name 7200 Series Light Duty Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bore 1.1811 inch (30.000 mm)
Outside Diameter 2.4409 inch (61.999 mm)
Overall Width 0.6299 inch (15.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details