Emerson Bearing Co. Datasheets for Spherical Plain Bearings
Spherical plain bearings accommodate wide-ranging angular misalignment with a ball-and-socket type design. They are frequently used in linkages and control rod applications.
Spherical Plain Bearings: Learn more
| Product Name | Notes |
|---|---|
| Heavy Duty Precision Series, Alloy Steel / PTFE Liners Available Notes: 1. Lubrication grooves in I.D. and O.D. of race. 2. Units with optional Teflon liners have no lubrication holes... | |
| Inch - Spherical Plain Bearings with Single Fractured Race Notes: 1. Lubricating holes and grooves are located on inner and outer races. 2. Type 2RS has seals on both sides. | |
| Metric - Spherical Plain Bearings with Single Fractured Race Notes: 1. Lubricating holes and grooves are located on inner and outer races. 2. Type 2RS has seals on both sides. | |
| Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Spherical... |