Emerson Bearing Co. 7300 Series Heavy Duty Super Precision Angular Contact Ball Bearings 7303C7DULP4

Description
Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings. Common Options: T-- Phenolic Cage DU-- Duplex Universal L-- Light Preload M-- Medium Preload H-- Heavy Preload P4-- Abec 7 Precision P5-- Abec 5 Precision
Datasheet
Description
Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings. Common Options: T-- Phenolic Cage DU-- Duplex Universal L-- Light Preload M-- Medium Preload H-- Heavy Preload P4-- Abec 7 Precision P5-- Abec 5 Precision
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7300 Series Heavy Duty Super Precision Angular Contact Ball Bearings - 7303C7DULP4 - Emerson Bearing Co.
Boston, MA, USA
7300 Series Heavy Duty Super Precision Angular Contact Ball Bearings
7303C7DULP4
7300 Series Heavy Duty Super Precision Angular Contact Ball Bearings 7303C7DULP4
Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings. Common Options: T-- Phenolic Cage DU-- Duplex Universal L-- Light Preload M-- Medium Preload H-- Heavy Preload P4-- Abec 7 Precision P5-- Abec 5 Precision

Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings.
Common Options:

  • T-- Phenolic Cage
  • DU-- Duplex Universal
  • L-- Light Preload
  • M-- Medium Preload
  • H-- Heavy Preload
  • P4-- Abec 7 Precision
  • P5-- Abec 5 Precision
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 7303C7DULP4
Product Name 7300 Series Heavy Duty Super Precision Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Bore 0.6690 inch (16.993 mm)
Outside Diameter 1.8500 inch (46.990 mm)
Overall Width 0.5510 inch (13.995 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details