Emerson Bearing Co. Datasheets for Industrial Sealants
Industrial sealants are liquid or viscous compounds used between surfaces to contain fluids, prevent leaks, and prevent infiltration of unwanted material. They may also include compounds for filling gaps or seams.
Industrial Sealants: Learn more
| Product Name | Notes |
|---|---|
| FLEXIBLE FLANGE SEALANT is a high performance anaerobic gasketing sealant for most metals including aluminum. Specifically formulated to resist oil and solvents and remain flexible after curing, allowing the seal... | |
| HYDRAULIC/PNEUMATIC SEALANT - PURPLE - Low strength compound for sealing hydraulic and pneumatic systems. Compatible with gases, 5 hydraulic fluids, oils and solvents, Prevents vibrations, high viscosity "No Drip". Works... | |
| PIPE SEALANT WITH TEFLON - Low strength, non-migrating paste seals instantly, Forms seal for fluid and gas pressurized pipe fittings. Intended for use on tapered threads. May be disassembled with... | |
| PIPE SEALING PASTE is a Premium, Teflon® enhanced compound which provides superior sealing for most threaded metal or plastic pipe, SOLUTION 425 will prevent leaks and seal most common fluids... | |
| SOLUTION 450 RTV silicone sealant is a one-part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV silicone rubber. SOLUTION 450... | |
| SOLUTION 600 HIGH TEMPERATURE RED RTV silicone sealant is a one part acetoxy cure sealant that cures in the presence of atmospheric moisture to produce a durable and flexible RTV... |