Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 7009CTDULP4 |
| Product Name | 7000 Series Light Duty Super Precision Angular Contact Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Application | Spindle / Super Precision |
| Bore | 1.7720 inch (45.009 mm) |
| Outside Diameter | 2.9530 inch (75.006 mm) |
| Overall Width | 0.6300 inch (16.002 mm) |