The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 694 |
| Product Name | 600 Series Miniature / Instrumentation Ball Bearings |
| Application | Instrument / Miniature |
| Bore | 0.1570 inch (3.988 mm) |
| Outside Diameter | 0.4330 inch (10.998 mm) |
| Overall Width | 0.1570 inch (3.988 mm) |