Emerson Bearing Co. 7200 Series Light Duty Standard Angular Contact Ball Bearings 7204 B

Description
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground
Description
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Suppliers

Company
Product
Description
Supplier Links
7200 Series Light Duty Standard Angular Contact Ball Bearings - 7204 B - Emerson Bearing Co.
Boston, MA, USA
7200 Series Light Duty Standard Angular Contact Ball Bearings
7204 B
7200 Series Light Duty Standard Angular Contact Ball Bearings 7204 B
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm.
Common Options:

  • B -- 40 degree contact angle
  • TVP-- Polyamide Cage
  • MP-- Machined Brass Cage
  • G-- Flush Ground
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 7204 B
Product Name 7200 Series Light Duty Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bore 0.7874 inch (20.000 mm)
Outside Diameter 1.8504 inch (47.000 mm)
Overall Width 0.5512 inch (14.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14162 lbs (6423 kg)
Dynamic Radial 35743 lbs (16210 kg)
View Details