Mast Guide bearings are used for high radial and occaisonal thrust loads. They typically have a thick cross section on the outer race which performs as a wheel or tire. Sevaral profiles are available to suit the application. They are mounted on the fork carriage and provide smooth action as the forks are raised or lowered.
Mast Guide bearings are used for high radial and occaisonal thrust loads. They typically have a thick cross section on the outer race which performs as a wheel or tire. Sevaral profiles are available to suit the application. They are mounted on the fork carriage and provide smooth action as the forks are raised or lowered.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MG-305-DD |
| Product Name | Mast Guide Ball Bearings |
| Type | Mast Guide Bearing |
| Bore | 0.9843 inch (25.000 mm) |
| Outside Diameter | 3.0000 inch (76.200 mm) |