Emerson Bearing Co. 7300 Series Medium Duty Standard Angular Contact Ball Bearings 7301 B

Description
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground
Description
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Suppliers

Company
Product
Description
Supplier Links
7300 Series Medium Duty Standard Angular Contact Ball Bearings - 7301 B - Emerson Bearing Co.
Boston, MA, USA
7300 Series Medium Duty Standard Angular Contact Ball Bearings
7301 B
7300 Series Medium Duty Standard Angular Contact Ball Bearings 7301 B
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm.
Common Options:

  • B -- 40 degree contact angle
  • TVP-- Polyamide Cage
  • MP-- Machined Brass Cage
  • G-- Flush Ground
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 7301 B
Product Name 7300 Series Medium Duty Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bore 0.4724 inch (11.999 mm)
Outside Diameter 1.4567 inch (37.000 mm)
Overall Width 0.4724 inch (11.999 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details