Emerson Bearing Co. DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings DDL-740

Description
Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings - DDL-740 - Emerson Bearing Co.
Boston, MA, USA
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings
DDL-740
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings DDL-740
Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number DDL-740
Product Name DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS13762 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Design Units Metric
View Details