Emerson Bearing Co. DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings DDL-730

Description
Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings - DDL-730 - Emerson Bearing Co.
Boston, MA, USA
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings
DDL-730
DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings DDL-730
Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Metric dimension series. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number DDL-730
Product Name DDL Metric L Series Radial Shielded Miniature / Instrumentation Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details