Emerson Bearing Co. Datasheets for Take-up Bearings
Take-up bearings are primarily used to correctly tension conveyor belts and systems, or to align tracks. They are available in three component types: bearing, frame, and take-up assembly (frame with bearing).
Take-up Bearings: Learn more
| Product Name | Notes |
|---|---|
| M2000 units, with spherical roller bearings, offer high load capacity while allowing for angular misalignment. Available in expansion and non-expansion styles with triple lip or labyrinth seals. Directly interchangable with... | |
| Type E units provide combination of high radial and thrust loads as well as ease of installation and positive locking to the shaft. Factory installed labyrinth seals effectivelly seal against... | |
| Wide slot, medium duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel... | |
| Wide slot, standard duty with set screw lock. Available with: Set screw or eccentric locking collar. Corrosion resistant housing and bearing options include Cast iron, Stainless Steel, Thermoplastic, and Nickel... |