Emerson Bearing Co. Datasheets for Anaerobic Adhesives and Anaerobic Sealants
Anaerobic adhesives and anaerobic sealants cure in the absence of air or oxygen.
Anaerobic Adhesives and Anaerobic Sealants: Learn more
| Product Name | Notes |
|---|---|
| HIGH STRENGTH GREEN PENETRATING THREADLOCKER - Permanent threadlocker for locking and sealing preassembled fasteners. Also use to seal weld and casting porosity. Disassembly difficult. Meets MIL-S-4B1B3A TYPE III GRADE R. | |
| HIGH STRENGTH RED THREADLOCKER - Permanent threadlocker for locking and sealing fasteners up to 1" in diameter. Disassembly will be difficult. Meets MIL-S-46163A TYPE I GRADE K. | |
| HIGH STRENGTH/VISCOSITY RED THREADLOCKER - Permanent threadlocker for locking and sealing fasteners greater than 1" in diameter. Disassembly will be difficult. Meets MIL-S-46163A, Type I, Grade L. | |
| LOW STRENGTH PURPLE SCREWLOCKER - Removable screwlocker for locking and sealing small screws, under 1/4" in diameter. May be disassembled with hand tools. Meets MIL-S-46163A, Type II Grade M. | |
| MEDIUM STRENGTH BLUE THREADLOCKER - Removable general purpose threadlocker for locking/sealing fasteners. May be disassembled with hand tools. Meets MIL-S- 46163A TYPE II GRADE N. |