Emerson Bearing Co. 7400 Series Heavy Duty Standard Angular Contact Ball Bearings 7415 B

Description
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground
Description
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Suppliers

Company
Product
Description
Supplier Links
7400 Series Heavy Duty Standard Angular Contact Ball Bearings - 7415 B - Emerson Bearing Co.
Boston, MA, USA
7400 Series Heavy Duty Standard Angular Contact Ball Bearings
7415 B
7400 Series Heavy Duty Standard Angular Contact Ball Bearings 7415 B
Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm. Common Options: B -- 40 degree contact angle TVP-- Polyamide Cage MP-- Machined Brass Cage G-- Flush Ground

Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm.
Common Options:

  • B -- 40 degree contact angle
  • TVP-- Polyamide Cage
  • MP-- Machined Brass Cage
  • G-- Flush Ground
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 7415 B
Product Name 7400 Series Heavy Duty Standard Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Bore 2.9528 inch (75.001 mm)
Outside Diameter 7.4903 inch (190.254 mm)
Overall Width 1.7717 inch (45.001 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-100-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
 - U-groove type_Plastic bearing_DU - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details