Emerson Bearing Co. 600 Series Miniature / Instrumentation Ball Bearings 685

Description
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
600 Series Miniature / Instrumentation Ball Bearings - 685 - Emerson Bearing Co.
Boston, MA, USA
600 Series Miniature / Instrumentation Ball Bearings
685
600 Series Miniature / Instrumentation Ball Bearings 685
The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

The 600 series is the largest of the metric style miniature / instrumentation series. The bore range of 3mm to 9mm is available with greater O.D. and width dimensions to allow for heavier duty applications ranging from stepping motors to skateboard wheels. Available with metal shields or rubber seals.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 685
Product Name 600 Series Miniature / Instrumentation Ball Bearings
Application Instrument / Miniature
Bore 0.1970 inch (5.004 mm)
Outside Diameter 0.4330 inch (10.998 mm)
Overall Width 0.1180 inch (2.997 mm)
Unlock Full Specs
to access all available technical data

Similar Products

0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details