Emerson Bearing Co. Datasheets for Spherical Roller Bearings
Spherical roller bearings are self-aligning bearings ideal for heavy-duty radial and axial loads. They utilize dual roller rows between a concave outer raceway and convex inner raceway to accommodate shaft deflection.
Spherical Roller Bearings: Learn more
| Product Name | Notes |
|---|---|
| Designed to carry very heavy thrust loads in one direction at low to moderate speeds. The design allows for some radial load while thrust load is imposed. The spherical shape... | |
| For rapid replacement at difficult to access locations the Split Spherical is the solution. This eliminates the need to remove gears or couplings, have drives dismounted and shaftings disassembled. They... | |
| Shaker Screen bearings are designed for vibrating applications where there are high loads, static and dynamic misalignment and challenging environmental conditions. Available bore dimension range from 40mm to 200mm. Common... | |
| Spherical Roller bearings are designed to carry heavy loads, even under misalignment or shaft deflection. Spherical Roller bearings can also handle axial loading in either direction and heavy shock loads. |