Emerson Bearing Co. Datasheets for Cyanoacrylate Adhesives

Cyanoacrylate adhesives are one-part acrylate adhesives that cure instantly on contact with mated surfaces through a reaction with surface moisture. Cyanoacrylates are often called super glues. 
Cyanoacrylate Adhesives: Learn more

Product Name Notes
SOLUTION 1 is formulated to be a fast cure, general purpose, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 1 allows up to...
SOLUTION 2 is specifically formulated to be surface insensitive, medium cure, high performance, medium viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 2 works...
SOLUTION 3 is specifically formulated to be a high viscosity, slow cure, general purpose instant adhesive which allows up to .010" gap fill capability, SOLUTION 3 bonds a wide range...
SOLUTION 4 is formulated to be an fast cure, penetrating, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 4 allows up to .002"...
SOLUTION 5 is a clear rubber toughened ethyl adhesive which provides excellent peel, impact and shear strength. Solution 5 allows up to .006 gap fill capability and works great on...