Emerson Bearing Co. Datasheets for Anti-seize Compounds
Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Anti-seize Compounds: Learn more
| Product Name | Notes |
|---|---|
| SOLUTION 1000 FOOD GRADE ANTISEIZE is formulated specifically for use at food processing plants in which contact to food may occur. This product is safe for incidental food contact. SOLUTION... | |
| SOLUTION 1800 is a silver color general purpose antiseize formulated with copper, aluminum and graphite in a high-quality grease. SOLUTION 1800 is an antiseize that protects parts from corrosion, rusting,... | |
| SOLUTION 2000 is a premium copper/graphite blend antiseize specifically formulated for high temperature applications.SOLUTIO N 2000 protects parts from corrosion, rust, galling and seizing. Lubricates bolt threads while easing assembly... | |
| SOLUTION 2500 is a premium grease, calcium, and graphite blend which has been formulated for heavy duty applications. It is lead free and contains no copper or nickel, making it... | |
| SOLUTION 2600 is a premium nickel/graphite blend antiseize specifically formulated for extreme temperatures. This antiseize also provides excellent chemical resistance. SOLUTION 2600 protects parts from corrosion, rust, galling and seizing. |