Single-row Angular contact ball bearings can sustain radial, axial or combined loads with the axial load being from one direction. The larger contact angle type has better axial load capacity while the smaller contact angle type has higher speed ratings. Available with polyamide, steel or bronze cages/retainers. Available in bore dimension from 10 mm to 170 mm.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 7319 B |
| Product Name | 7300 Series Medium Duty Standard Angular Contact Ball Bearings |
| Primary Bearing Category | Angular Contact Ball Bearing |
| Bore | 3.7402 inch (95.001 mm) |
| Outside Diameter | 7.8740 inch (199.999 mm) |
| Overall Width | 1.7717 inch (45.001 mm) |