Emerson Bearing Co. DDR Metric R Series Radial Shielded Miniature / Instrumentation Ball Bearings DDR-930

Description
Metric style with bore diameters ranging from 1.5mm to 8mm. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
Metric style with bore diameters ranging from 1.5mm to 8mm. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
DDR Metric R Series Radial Shielded Miniature / Instrumentation Ball Bearings - DDR-930 - Emerson Bearing Co.
Boston, MA, USA
DDR Metric R Series Radial Shielded Miniature / Instrumentation Ball Bearings
DDR-930
DDR Metric R Series Radial Shielded Miniature / Instrumentation Ball Bearings DDR-930
Metric style with bore diameters ranging from 1.5mm to 8mm. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Metric style with bore diameters ranging from 1.5mm to 8mm. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number DDR-930
Product Name DDR Metric R Series Radial Shielded Miniature / Instrumentation Ball Bearings
Primary Bearing Category Radial Ball Bearing
Application Instrument / Miniature
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-125 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13151 lbs (5964 kg)
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 6190193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details