Emerson Bearing Co. 7000 Series Light Duty Super Precision Angular Contact Ball Bearings 7011CTDULP4

Description
Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings. Common Options: T-- Phenolic Cage DU-- Duplex Universal L-- Light Preload M-- Medium Preload H-- Heavy Preload P4-- Abec 7 Precision P5-- Abec 5 Precision
Datasheet
Description
Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings. Common Options: T-- Phenolic Cage DU-- Duplex Universal L-- Light Preload M-- Medium Preload H-- Heavy Preload P4-- Abec 7 Precision P5-- Abec 5 Precision
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7000 Series Light Duty Super Precision Angular Contact Ball Bearings - 7011CTDULP4 - Emerson Bearing Co.
Boston, MA, USA
7000 Series Light Duty Super Precision Angular Contact Ball Bearings
7011CTDULP4
7000 Series Light Duty Super Precision Angular Contact Ball Bearings 7011CTDULP4
Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings. Common Options: T-- Phenolic Cage DU-- Duplex Universal L-- Light Preload M-- Medium Preload H-- Heavy Preload P4-- Abec 7 Precision P5-- Abec 5 Precision

Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial loads in one direction. Spindle bearings are available with a 15 degree or 25 degreee contact angle. Various cage options are available as well as the use of ceramic balls which allow for higher speed, lower friction and heat generation and a longer operating life. Available bore dimension range 10mm to 240mm. Super Precision also available in Radial Ball Bearings.
Common Options:

  • T-- Phenolic Cage
  • DU-- Duplex Universal
  • L-- Light Preload
  • M-- Medium Preload
  • H-- Heavy Preload
  • P4-- Abec 7 Precision
  • P5-- Abec 5 Precision
Supplier's Site Datasheet

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 7011CTDULP4
Product Name 7000 Series Light Duty Super Precision Angular Contact Ball Bearings
Primary Bearing Category Angular Contact Ball Bearing
Application Spindle / Super Precision
Bore 2.1650 inch (54.991 mm)
Outside Diameter 3.5430 inch (89.992 mm)
Overall Width 0.7090 inch (18.009 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-35-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details