Emerson Bearing Co. Datasheets for Industrial Adhesives

Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products.
Industrial Adhesives: Learn more

Product Name Notes
BEARING RETAINING COMPOUND - HIGH TEMP/VISCOSITY - GREEN - High temperature, high strength compound for retaining bearings, bushings, collars and gears. Gap filling capability to .015". Resists temperatures up to...
BEARING RETAINING COMPOUND - LOW VISCOSITY - GREEN - General purpose high strength compound for retaining bearings, bushings, collars, keys and splines. Gap filling capability to .005" allows for use...
HIGH STRENGTH GREEN PENETRATING THREADLOCKER - Permanent threadlocker for locking and sealing preassembled fasteners. Also use to seal weld and casting porosity. Disassembly difficult. Meets MIL-S-4B1B3A TYPE III GRADE R.
HIGH STRENGTH RED THREADLOCKER - Permanent threadlocker for locking and sealing fasteners up to 1" in diameter. Disassembly will be difficult. Meets MIL-S-46163A TYPE I GRADE K.
HIGH STRENGTH/VISCOSITY RED THREADLOCKER - Permanent threadlocker for locking and sealing fasteners greater than 1" in diameter. Disassembly will be difficult. Meets MIL-S-46163A, Type I, Grade L.
LOW STRENGTH PURPLE SCREWLOCKER - Removable screwlocker for locking and sealing small screws, under 1/4" in diameter. May be disassembled with hand tools. Meets MIL-S-46163A, Type II Grade M.
MEDIUM STRENGTH BLUE THREADLOCKER - Removable general purpose threadlocker for locking/sealing fasteners. May be disassembled with hand tools. Meets MIL-S- 46163A TYPE II GRADE N.
SOLUTION 1 is formulated to be a fast cure, general purpose, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 1 allows up to...
SOLUTION 2 is specifically formulated to be surface insensitive, medium cure, high performance, medium viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 2 works...
SOLUTION 3 is specifically formulated to be a high viscosity, slow cure, general purpose instant adhesive which allows up to .010" gap fill capability, SOLUTION 3 bonds a wide range...
SOLUTION 4 is formulated to be an fast cure, penetrating, low viscosity instant adhesive which bonds a wide range of similar and dissimilar materials. SOLUTION 4 allows up to .002"...
SOLUTION 5 is a clear rubber toughened ethyl adhesive which provides excellent peel, impact and shear strength. Solution 5 allows up to .006 gap fill capability and works great on...