Double Row, Heavy Duty, Self-Aligning Type
Control bearings provide high radial load capacities in a compact design. Available in open or sealed (Teflon) designs. Several styles offer cadmium plating on the external surfaces (except bore). These bearings are certified for general commercial use. NOT for Airframe or Aircraft applications.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | DSP 5X |
| Product Name | DSP Series Control Ball Bearings |
| Features | Self-aligning |
| Bore | 0.3125 inch (7.937 mm) |
| Outside Diameter | 1.2500 inch (31.750 mm) |