Emerson Bearing Co. 6300 Series Deep Groove Radial Ball Bearings 6318

Description
Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application. Common Options: ZZ-- Two Metal Shields 2RS-- Two Rubber Seals NR-- Snap Ring M-- Brass Cage C0-- Normal Internal Clearance C3-- Greater than normal clearance P53-- Abec 5 with C3 clearance
Description
Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application. Common Options: ZZ-- Two Metal Shields 2RS-- Two Rubber Seals NR-- Snap Ring M-- Brass Cage C0-- Normal Internal Clearance C3-- Greater than normal clearance P53-- Abec 5 with C3 clearance

Suppliers

Company
Product
Description
Supplier Links
6300 Series Deep Groove Radial Ball Bearings - 6318 - Emerson Bearing Co.
Boston, MA, USA
6300 Series Deep Groove Radial Ball Bearings
6318
6300 Series Deep Groove Radial Ball Bearings 6318
Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application. Common Options: ZZ-- Two Metal Shields 2RS-- Two Rubber Seals NR-- Snap Ring M-- Brass Cage C0-- Normal Internal Clearance C3-- Greater than normal clearance P53-- Abec 5 with C3 clearance

Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application.
Common Options:

  • ZZ-- Two Metal Shields
  • 2RS-- Two Rubber Seals
  • NR-- Snap Ring
  • M-- Brass Cage
  • C0-- Normal Internal Clearance
  • C3-- Greater than normal clearance
  • P53-- Abec 5 with C3 clearance
Supplier's Site

Technical Specifications

  Emerson Bearing Co.
Product Category Ball Bearings
Product Number 6318
Product Name 6300 Series Deep Groove Radial Ball Bearings
Primary Bearing Category Radial Ball Bearing
Type Conrad / Deep Groove
Bore 3.5433 inch (90.000 mm)
Outside Diameter 7.4803 inch (190.000 mm)
Overall Width 1.6929 inch (43.000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-5 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 13300 lbs (6032 kg)
View Details