Radial ball bearings are able to accommodate low to heavy radial loads and low to moderate thrust loads in either direction. They are available with metal shields (ZZ) or rubber seals (2RS). Several tolerance grades (Abec 1-9), internal clearance (C2 to C4) and cage designs are available to best suit the running precision and speed of the application.
Common Options:
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | 6256 |
| Product Name | 6200 Series Deep Groove Radial Ball Bearings |
| Primary Bearing Category | Radial Ball Bearing |
| Type | Conrad / Deep Groove |
| Bore | 11.0236 inch (279.999 mm) |
| Outside Diameter | 19.6850 inch (499.999 mm) |
| Overall Width | 3.1496 inch (80.000 mm) |