Emerson Bearing Co. Datasheets for Rod End Bearings

Rod end bearings contain a bearing that can accommodate a shaft or rod with varying misalignment. They attach to a static rod via a threaded shaft.
Rod End Bearings: Learn more

Product Name Notes
Heavy-duty female thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium...
Heavy-duty female thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium...
Heavy-duty male thread rod ends with integral self-aligning ball bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium...
Heavy-duty male thread rod ends with integral spherical plain bearing. These heavy duty metric rod ends are available with rolling elements to provide medium to heavy load carrying at medium...
Rod ends and spherical bushings are used for linkage applications where a bearing has to accommodate severe misalignment. They are available with self lubricating or metal to metal inserts. Inch...