Emerson Bearing Co. DDRI Series Extended Inner Ring Miniature / Instrumentation Ball Bearings DDRI-3

Description
Extended inner rings allow for added design flexibility. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease
Description
Extended inner rings allow for added design flexibility. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Suppliers

Company
Product
Description
Supplier Links
DDRI Series Extended Inner Ring Miniature / Instrumentation Ball Bearings - DDRI-3 - Emerson Bearing Co.
Boston, MA, USA
DDRI Series Extended Inner Ring Miniature / Instrumentation Ball Bearings
DDRI-3
DDRI Series Extended Inner Ring Miniature / Instrumentation Ball Bearings DDRI-3
Extended inner rings allow for added design flexibility. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Extended inner rings allow for added design flexibility. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site
DDRI Series Radial Shielded Miniature/ Instrumentation Ball Bearings - DDRI-3 - Emerson Bearing Co.
Boston, MA, USA
DDRI Series Radial Shielded Miniature/ Instrumentation Ball Bearings
DDRI-3
DDRI Series Radial Shielded Miniature/ Instrumentation Ball Bearings DDRI-3
Inch style miniature bearings available open or with Teflon seals. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges. Common Options: ZZ-- Two Metal Shields DD-- Two Rubber Seals EE-- Extended Inner Ring A 1-7-- Abec class 1-7 P 2-5-- Radial play in ten thousandths LO-- Lubricant: Oil LG-- Lubricant: Grease

Inch style miniature bearings available open or with Teflon seals. Sizes range from 1mm / 0.0400" inside diameter to 26mm / 0.8750" outside diameter. They are designed to carry moderate radial and thrust loads at low operating torque while providing high performance within small envelope dimensions. Bearings are available at several price points in various Abec classes in Chrome or Stainless Steel. Several styles are available with extended inner rings and flanges.
Common Options:

  • ZZ-- Two Metal Shields
  • DD-- Two Rubber Seals
  • EE-- Extended Inner Ring
  • A 1-7-- Abec class 1-7
  • P 2-5-- Radial play in ten thousandths
  • LO-- Lubricant: Oil
  • LG-- Lubricant: Grease
Supplier's Site

Technical Specifications

  Emerson Bearing Co. Emerson Bearing Co.
Product Category Ball Bearings Ball Bearings
Product Number DDRI-3 DDRI-3
Product Name DDRI Series Extended Inner Ring Miniature / Instrumentation Ball Bearings DDRI Series Radial Shielded Miniature/ Instrumentation Ball Bearings
Application Instrument / Miniature Instrument / Miniature
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 1883295 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details