Mast Guide bearings are used for high radial and occaisonal thrust loads. They typically have a thick cross section on the outer race which performs as a wheel or tire. Sevaral profiles are available to suit the application. They are mounted on the fork carriage and provide smooth action as the forks are raised or lowered.
| Emerson Bearing Co. | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | MG-206-FFZ |
| Product Name | Mast Guide Ball Bearings |
| Type | Mast Guide Bearing |
| Bore | 1.1811 inch (30.000 mm) |
| Outside Diameter | 3.1390 inch (79.731 mm) |