InspectorTools 2000A True RMS AC/DC Clamp Meter EX380926

Description
Full range MultiMeter functions with high resolution to 0.1µA/0.1mV AC/DC Current via clamp with 0.1A resolution Large jaw size for high Current measurements Duty Cycle function Large Backlit display Push button Zero adjust improves DC accuracy Features Full function autoranging DMM includes AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Duty Cycle, Diode and Continuity Current measurements to 2000A through the clamp and 400mA via test leads Large 4000 count backlit display for high resolution and easy viewing in dimly lit areas Basic DCV accuracy of 1% with 0.1mV resolution and current resolution to 0.1µA Rugged 2.36" (60mm) jaws accomodate one 2000MCM or two 500MCM cables Features include DCA push button zero, Relative measurements and Data Hold Heavy duty ABS case with built-in stand and thumb control function switch Complete with test leads and 9V battery
Description
Full range MultiMeter functions with high resolution to 0.1µA/0.1mV AC/DC Current via clamp with 0.1A resolution Large jaw size for high Current measurements Duty Cycle function Large Backlit display Push button Zero adjust improves DC accuracy Features Full function autoranging DMM includes AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Duty Cycle, Diode and Continuity Current measurements to 2000A through the clamp and 400mA via test leads Large 4000 count backlit display for high resolution and easy viewing in dimly lit areas Basic DCV accuracy of 1% with 0.1mV resolution and current resolution to 0.1µA Rugged 2.36" (60mm) jaws accomodate one 2000MCM or two 500MCM cables Features include DCA push button zero, Relative measurements and Data Hold Heavy duty ABS case with built-in stand and thumb control function switch Complete with test leads and 9V battery

Suppliers

Company
Product
Description
Supplier Links
2000A True RMS AC/DC Clamp Meter - EX380926 - InspectorTools
Ventura, CA, USA
2000A True RMS AC/DC Clamp Meter
EX380926
2000A True RMS AC/DC Clamp Meter EX380926
Full range MultiMeter functions with high resolution to 0.1µA/0.1mV AC/DC Current via clamp with 0.1A resolution Large jaw size for high Current measurements Duty Cycle function Large Backlit display Push button Zero adjust improves DC accuracy Features Full function autoranging DMM includes AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Duty Cycle, Diode and Continuity Current measurements to 2000A through the clamp and 400mA via test leads Large 4000 count backlit display for high resolution and easy viewing in dimly lit areas Basic DCV accuracy of 1% with 0.1mV resolution and current resolution to 0.1µA Rugged 2.36" (60mm) jaws accomodate one 2000MCM or two 500MCM cables Features include DCA push button zero, Relative measurements and Data Hold Heavy duty ABS case with built-in stand and thumb control function switch Complete with test leads and 9V battery

Full range MultiMeter functions with high resolution to 0.1µA/0.1mV

  • AC/DC Current via clamp with 0.1A resolution
  • Large jaw size for high Current measurements
  • Duty Cycle function
  • Large Backlit display
  • Push button Zero adjust improves DC accuracy

Features

  • Full function autoranging DMM includes AC/DC Voltage and Current, Resistance, Capacitance, Frequency, Duty Cycle, Diode and Continuity
  • Current measurements to 2000A through the clamp and 400mA via test leads
  • Large 4000 count backlit display for high resolution and easy viewing in dimly lit areas
  • Basic DCV accuracy of 1% with 0.1mV resolution and current resolution to 0.1µA
  • Rugged 2.36" (60mm) jaws accomodate one 2000MCM or two 500MCM cables
  • Features include DCA push button zero, Relative measurements and Data Hold
  • Heavy duty ABS case with built-in stand and thumb control function switch
  • Complete with test leads and 9V battery
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Clamp Meters
Product Number EX380926
Product Name 2000A True RMS AC/DC Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp on Tester - PCE-CM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Clamp Meters - 1232318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details