InspectorTools Flexible True RMS 3000A AC Current Clamp EX382400

Description
Flexible True RMS 3000A AC Current Clamp Features Easily wraps around bus bars and cable bundles Fast Peak capture (30µs) Simultaneously displays Frequency with Current or Voltage
Description
Flexible True RMS 3000A AC Current Clamp Features Easily wraps around bus bars and cable bundles Fast Peak capture (30µs) Simultaneously displays Frequency with Current or Voltage

Suppliers

Company
Product
Description
Supplier Links
Flexible True RMS 3000A AC Current Clamp - EX382400 - InspectorTools
Ventura, CA, USA
Flexible True RMS 3000A AC Current Clamp
EX382400
Flexible True RMS 3000A AC Current Clamp EX382400
Flexible True RMS 3000A AC Current Clamp Features Easily wraps around bus bars and cable bundles Fast Peak capture (30µs) Simultaneously displays Frequency with Current or Voltage

Flexible True RMS 3000A AC Current Clamp


Features


  • Easily wraps around bus bars and cable bundles
  • Fast Peak capture (30µs)
  • Simultaneously displays Frequency with Current or Voltage
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Clamp Meters
Product Number EX382400
Product Name Flexible True RMS 3000A AC Current Clamp
Unlock Full Specs
to access all available technical data

Similar Products

UT256 60A TRMS Fork Clamp Meter - UT256 - Uni-Trend US
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
View Details
Clamp Meter - PCE-GPA 62 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1233227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
OWON Digital Clamp Meter -  - Fujian Lilliput Optoelectronics Technology Co., Ltd.
Fujian Lilliput Optoelectronics Technology Co., Ltd.
Specs
Measurement Type AC / DC
Phase Single Phase
Special Measurement Types Continuity Check; Diode test
View Details