InspectorTools 80A Mini AC/DC Clamp Meter EX380950

Description
A Mini AC/DC Clamp Meter Features 4000 count LCD display 1mA resolution Jaw opens to 0.5" (12.7mm) AC/DC Voltage, Resistance, Frequency, Capacitance, and Duty Cycle Diode Test/Continuity Beeper Data Hold Complete with test leads, two 1.5V AAA batteries and carrying case
Description
A Mini AC/DC Clamp Meter Features 4000 count LCD display 1mA resolution Jaw opens to 0.5" (12.7mm) AC/DC Voltage, Resistance, Frequency, Capacitance, and Duty Cycle Diode Test/Continuity Beeper Data Hold Complete with test leads, two 1.5V AAA batteries and carrying case

Suppliers

Company
Product
Description
Supplier Links
80A Mini AC/DC Clamp Meter - EX380950 - InspectorTools
Ventura, CA, USA
80A Mini AC/DC Clamp Meter
EX380950
80A Mini AC/DC Clamp Meter EX380950
A Mini AC/DC Clamp Meter Features 4000 count LCD display 1mA resolution Jaw opens to 0.5" (12.7mm) AC/DC Voltage, Resistance, Frequency, Capacitance, and Duty Cycle Diode Test/Continuity Beeper Data Hold Complete with test leads, two 1.5V AAA batteries and carrying case

A Mini AC/DC Clamp Meter


Features


  • 4000 count LCD display
  • 1mA resolution
  • Jaw opens to 0.5" (12.7mm)
  • AC/DC Voltage, Resistance, Frequency, Capacitance, and Duty Cycle
  • Diode Test/Continuity Beeper
  • Data Hold
  • Complete with test leads, two 1.5V AAA batteries and carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Clamp Meters
Product Number EX380950
Product Name 80A Mini AC/DC Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT202T Smart AC Clamp Meter - Essential Edition - UT202T - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Clamp Meters - 1241957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 2 kohms
View Details
Clamp Meter - PCE-CM 40 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Options & Features Battery powered
Operating Temp 5 to 40 C (41 to 104 F)
View Details
Clamp-on Tester (AC, True RMS, 2000A) - CL155 - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Measurement Type AC / DC
AC Current 2000 amps
View Details