InspectorTools 400A True RMS AC/DC Mini Clamp Meter EX380947

Description
400A True RMS AC/DC Mini Clamp Meter Features 0.9" (23mm) jaw opening True RMS measurements with 1mA AC resolution Non-contact Frequency measurements to 10kHz through the clamp jaws Fast 40 segment bargraph One touch Auto Zero Min/Max, Data hold and Auto power off
Description
400A True RMS AC/DC Mini Clamp Meter Features 0.9" (23mm) jaw opening True RMS measurements with 1mA AC resolution Non-contact Frequency measurements to 10kHz through the clamp jaws Fast 40 segment bargraph One touch Auto Zero Min/Max, Data hold and Auto power off

Suppliers

Company
Product
Description
Supplier Links
400A True RMS AC/DC Mini Clamp Meter - EX380947 - InspectorTools
Ventura, CA, USA
400A True RMS AC/DC Mini Clamp Meter
EX380947
400A True RMS AC/DC Mini Clamp Meter EX380947
400A True RMS AC/DC Mini Clamp Meter Features 0.9" (23mm) jaw opening True RMS measurements with 1mA AC resolution Non-contact Frequency measurements to 10kHz through the clamp jaws Fast 40 segment bargraph One touch Auto Zero Min/Max, Data hold and Auto power off

400A True RMS AC/DC Mini Clamp Meter


Features


  • 0.9" (23mm) jaw opening
  • True RMS measurements with 1mA AC resolution
  • Non-contact Frequency measurements to 10kHz through the clamp jaws
  • Fast 40 segment bargraph
  • One touch Auto Zero
  • Min/Max, Data hold and Auto power off
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Clamp Meters
Product Number EX380947
Product Name 400A True RMS AC/DC Mini Clamp Meter
Unlock Full Specs
to access all available technical data

Similar Products

UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details
Digital Multimeter - PCE-LCT 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered
AC Voltage 400 volts
View Details
Clamp Meters - 6991763 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC; AC / DC
Standards and Certifications RoHS
Resistance 40000 kohms
View Details
Delta 1000/300 Clamp Meter -  - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Measurement Type AC / DC
Special Measurement Types Continuity Check
View Details