RCD Components, Inc. Ceramic Case Current Sense Resistor PVH Series

Description
VERTICAL MOUNT CURRENT SENSE Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. op t. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Industry’s w idest range! 1m Ω -1M, to ±.05% 10ppm! Built-in standoffs minimize heat transfer to P.C.B. Available on exclusive SWIFT™ delivery program!
Datasheet
Description
VERTICAL MOUNT CURRENT SENSE Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. op t. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Industry’s w idest range! 1m Ω -1M, to ±.05% 10ppm! Built-in standoffs minimize heat transfer to P.C.B. Available on exclusive SWIFT™ delivery program!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Case Current Sense Resistor - PVH Series - RCD Components, Inc.
Manchester, NH, USA
Ceramic Case Current Sense Resistor
PVH Series
Ceramic Case Current Sense Resistor PVH Series
VERTICAL MOUNT CURRENT SENSE Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. op t. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Industry’s w idest range! 1m Ω -1M, to ±.05% 10ppm! Built-in standoffs minimize heat transfer to P.C.B. Available on exclusive SWIFT™ delivery program!

VERTICAL MOUNT CURRENT SENSE

Significant space savings compared to axial-lead types!

PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. op t. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values).

  • Industry’s w idest range! 1m Ω -1M, to ±.05% 10ppm!
  • Built-in standoffs minimize heat transfer to P.C.B.
  • Available on exclusive SWIFT™ delivery program!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PVH Series
Product Name Ceramic Case Current Sense Resistor
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Ceramic Composition; MetalFilm (optional feature); Wirewound (optional feature)
Resistance Range 1.00E-3 to 250000 ohms
Tolerance 0.0500 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R363JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers