RCD Components, Inc.
Through Hole Resistors
PR2-R56-JTW
Description
RES 0.56 OHM 5% 2W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 0.56 OHM 5% 2W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4855-PR2-R56-JTWTR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use; High Voltage Resistor
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
0.5600 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Tubular
Temperature Coefficient
400 ±ppm/°C
View Details