RESISTOR, CERAMIC, 10 OHM, 0.5W, 5%, FULL REEL; Resistance:10ohm; Resistance Tolerance:± 5%; Power Rating:500mW; Resistor Case / Package:-; Resistor Technology:Ceramic; Resistor Type:Pulse Withstanding; Product Range:PRM Series RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 02J4320 |
| Product Name | Resistor, Ceramic, 10 Ohm, 0.5W, 5%, Full Reel; Resistance Rcd (Resistors Coils Delaylines) |
| Configuration | Single Resistor |