RCD Components, Inc. Resistor, Power, 0.5 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) PV5-R50-JBW

Description
RESISTOR, POWER, 0.5 OHM, 5W, 5%; Resistance:0.5ohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 0.5 OHM, 5W, 5%; Resistance:0.5ohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.5 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.5 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9740
Resistor, Power, 0.5 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9740
RESISTOR, POWER, 0.5 OHM, 5W, 5%; Resistance:0.5ohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 0.5 OHM, 5W, 5%; Resistance:0.5ohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M9740
Product Name Resistor, Power, 0.5 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 0.5000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details