RCD Components, Inc. Resistor, Power, 2.7Kohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) PV5-272-JBW

Description
RESISTOR, POWER, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes
Description
RESISTOR, POWER, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 2.7Kohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 45M9745 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 2.7Kohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines)
45M9745
Resistor, Power, 2.7Kohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) 45M9745
RESISTOR, POWER, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:- RoHS Compliant: Yes

RESISTOR, POWER, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound; Product Diameter:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 45M9745
Product Name Resistor, Power, 2.7Kohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 2700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A1K6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details