RCD Components, Inc. Ceramic Case Bracket Power Resistor PWV Series

Description
VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. op t. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Industry’s w idest range! 1m Ω -1M, to ±.05% 10ppm! Built-in standoffs minimize heat transfer to P.C.B. Available on exclusive SWIFT™ delivery program.
Datasheet
Description
VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. op t. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Industry’s w idest range! 1m Ω -1M, to ±.05% 10ppm! Built-in standoffs minimize heat transfer to P.C.B. Available on exclusive SWIFT™ delivery program.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Case Bracket Power Resistor - PWV Series - RCD Components, Inc.
Manchester, NH, USA
Ceramic Case Bracket Power Resistor
PWV Series
Ceramic Case Bracket Power Resistor PWV Series
VERTICAL MOUNT POWER RESISTORS Significant space savings compared to axial-lead types! PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. op t. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Industry’s w idest range! 1m Ω -1M, to ±.05% 10ppm! Built-in standoffs minimize heat transfer to P.C.B. Available on exclusive SWIFT™ delivery program.

VERTICAL MOUNT POWER RESISTORS

Significant space savings compared to axial-lead types!

PV, PVH, and PWV resistors are designed for power applications where space is at a premium. The PV series offers lowest cost for medium power applications. PVH series are similar except in 4-terminal Kelvin design (to cancel lead wire effect). PWV bracketed resistors enable higher power levels and superior performance in applications involving shock and vibration. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. op t. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values).

  • Industry’s w idest range! 1m Ω -1M, to ±.05% 10ppm!
  • Built-in standoffs minimize heat transfer to P.C.B.
  • Available on exclusive SWIFT™ delivery program.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PWV Series
Product Name Ceramic Case Bracket Power Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition; MetalFilm (optional feature); Wirewound (optional feature)
Resistance Range 0.0100 to 1.00E6 ohms
Tolerance 0.0500 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details