RCD Components, Inc. Ceramic Case General Power, Leads/brackets Resistor PWLL-PWH Series

Description
GENERAL POWER PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. opt. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Low cost, fireproof construction 0.1ω to 150Kω, ±5% is standard (0.5% to 10% avail.)
Datasheet
Description
GENERAL POWER PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. opt. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Low cost, fireproof construction 0.1ω to 150Kω, ±5% is standard (0.5% to 10% avail.)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Case General Power, Leads/brackets  Resistor - PWLL-PWH Series - RCD Components, Inc.
Manchester, NH, USA
Ceramic Case General Power, Leads/brackets Resistor
PWLL-PWH Series
Ceramic Case General Power, Leads/brackets Resistor PWLL-PWH Series
GENERAL POWER PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. opt. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values). Low cost, fireproof construction 0.1ω to 150Kω, ±5% is standard (0.5% to 10% avail.)

GENERAL POWER

PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. opt. P parts are always WW). If a specific construction is preferred, specify opt.’WW’ for wirewound, opt.’M’ for power film (not available in all values).

  • Low cost, fireproof construction
  • 0.1Ω to 150KΩ, ±5% is standard (0.5% to 10% avail.)
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PWLL-PWH Series
Product Name Ceramic Case General Power, Leads/brackets Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition; MetalFilm (optional feature); Wirewound (optional feature)
Mounting / Packaging Radial Leads; Tab Terminals
Resistance Range 0.1000 to 150000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1580286 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details