RCD Components, Inc. Ceramic Case General Power Resistor PW Series

Description
GENERAL POWER Low cost and the industry’s broadest selection! Available from stock in popular sizes (5W & 10W, 0.1 Ω to 5K ) and selected values in other sizes; non-stock items are available on exclusive SWIFT™ delivery program Tolerance to ±0.05%, TCR to ±5 ppm/°C Wide resistance range: .05 Ω to 1Meg Ω Tape & Reel available up to 10W size (Opt.A not avail. on T&R) PW resistors are designed for general purpose and semi-precision power applications. The fireproof ceramic construction provides excellent thermal conductivity and resistance to moisture & solvents. Typical marking is ‘RCD’, value, tol. &wattage (or type). The resistance element is wirewound on lower values, & power film on higher values depending on options (op t. P & T p arts are always WW). If a specific construction is preferred, specify opt.WW or M (not avail. in all values).
Datasheet
Description
GENERAL POWER Low cost and the industry’s broadest selection! Available from stock in popular sizes (5W & 10W, 0.1 Ω to 5K ) and selected values in other sizes; non-stock items are available on exclusive SWIFT™ delivery program Tolerance to ±0.05%, TCR to ±5 ppm/°C Wide resistance range: .05 Ω to 1Meg Ω Tape & Reel available up to 10W size (Opt.A not avail. on T&R) PW resistors are designed for general purpose and semi-precision power applications. The fireproof ceramic construction provides excellent thermal conductivity and resistance to moisture & solvents. Typical marking is ‘RCD’, value, tol. &wattage (or type). The resistance element is wirewound on lower values, & power film on higher values depending on options (op t. P & T p arts are always WW). If a specific construction is preferred, specify opt.WW or M (not avail. in all values).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Case General Power Resistor - PW Series - RCD Components, Inc.
Manchester, NH, USA
Ceramic Case General Power Resistor
PW Series
Ceramic Case General Power Resistor PW Series
GENERAL POWER Low cost and the industry’s broadest selection! Available from stock in popular sizes (5W & 10W, 0.1 Ω to 5K ) and selected values in other sizes; non-stock items are available on exclusive SWIFT™ delivery program Tolerance to ±0.05%, TCR to ±5 ppm/°C Wide resistance range: .05 Ω to 1Meg Ω Tape & Reel available up to 10W size (Opt.A not avail. on T&R) PW resistors are designed for general purpose and semi-precision power applications. The fireproof ceramic construction provides excellent thermal conductivity and resistance to moisture & solvents. Typical marking is ‘RCD’, value, tol. &wattage (or type). The resistance element is wirewound on lower values, & power film on higher values depending on options (op t. P & T p arts are always WW). If a specific construction is preferred, specify opt.WW or M (not avail. in all values).

GENERAL POWER

  • Low cost and the industry’s broadest selection!
  • Available from stock in popular sizes (5W & 10W, 0.1 Ω to 5K ) and selected values in other sizes; non-stock items are available on exclusive SWIFT™ delivery program
  • Tolerance to ±0.05%, TCR to ±5 ppm/°C
  • Wide resistance range: .05 Ω to 1Meg Ω
  • Tape & Reel available up to 10W size (Opt.A not avail. on T&R)

PW resistors are designed for general purpose and semi-precision power applications. The fireproof ceramic construction provides excellent thermal conductivity and resistance to moisture & solvents. Typical marking is ‘RCD’, value, tol. &wattage (or type). The resistance element is wirewound on lower values, & power film on higher values depending on options (op t. P & T p arts are always WW). If a specific construction is preferred, specify opt.WW or M (not avail. in all values).

Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PW Series
Product Name Ceramic Case General Power Resistor
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction Ceramic Composition
Resistance Range 0.0500 to 1.00E6 ohms
Tolerance 0.1000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R4JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 2-1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers