RCD Components, Inc. Through Hole Resistors RSF1A-R20-JTW

Description
RES 0.2 OHM 5% 1W AXIAL
Request a Quote Datasheet
Description
RES 0.2 OHM 5% 1W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-RSF1A-R20-JTWTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-RSF1A-R20-JTWTR-ND
Through Hole Resistors 4855-RSF1A-R20-JTWTR-ND
RES 0.2 OHM 5% 1W AXIAL

RES 0.2 OHM 5% 1W AXIAL

Buy Now Datasheet
Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision - 70183743 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision
70183743
Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision 70183743
Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Pr ecision

Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-RSF1A-R20-JTWTR-ND 70183743
Product Name Through Hole Resistors Resistor;Metal Oxide;Res 0.2 Ohms;Pwr-Rtg 1 W;Tol 5%;Axial;Cer-Core;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction MetalOxide MetalOxide
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.2000 ohms 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers