RCD Components, Inc. Carbon Composition Alt Resistor PR Series

Description
CC REPLACEMENT Cost effective high-voltage surge resistors to 200 joules Available on RCD’s exclusive SWIFT™program Molded surface mount version available (PRM series) Excellent Low Cost Replacement for Composition Resistors Series PR pulse resistors withstand higher energy pulses than conventional film & wirewound types, without the performance disadvantages of carbon comp resistors. The heavy duty construction features a high thermal conductivity core and coating, enabling improved stability and environmental performance. Series PR satisy a wide variety of pulse applications including lightning, snubber, in-rush current, capacitor charge, etc. RoHS (Sn) or Mil-spec (Sn-Pb) termination finish available.
Datasheet
Description
CC REPLACEMENT Cost effective high-voltage surge resistors to 200 joules Available on RCD’s exclusive SWIFT™program Molded surface mount version available (PRM series) Excellent Low Cost Replacement for Composition Resistors Series PR pulse resistors withstand higher energy pulses than conventional film & wirewound types, without the performance disadvantages of carbon comp resistors. The heavy duty construction features a high thermal conductivity core and coating, enabling improved stability and environmental performance. Series PR satisy a wide variety of pulse applications including lightning, snubber, in-rush current, capacitor charge, etc. RoHS (Sn) or Mil-spec (Sn-Pb) termination finish available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carbon Composition Alt Resistor - PR Series - RCD Components, Inc.
Manchester, NH, USA
Carbon Composition Alt Resistor
PR Series
Carbon Composition Alt Resistor PR Series
CC REPLACEMENT Cost effective high-voltage surge resistors to 200 joules Available on RCD’s exclusive SWIFT™program Molded surface mount version available (PRM series) Excellent Low Cost Replacement for Composition Resistors Series PR pulse resistors withstand higher energy pulses than conventional film & wirewound types, without the performance disadvantages of carbon comp resistors. The heavy duty construction features a high thermal conductivity core and coating, enabling improved stability and environmental performance. Series PR satisy a wide variety of pulse applications including lightning, snubber, in-rush current, capacitor charge, etc. RoHS (Sn) or Mil-spec (Sn-Pb) termination finish available.

CC REPLACEMENT

  • Cost effective high-voltage surge resistors to 200 joules
  • Available on RCD’s exclusive SWIFT™program
  • Molded surface mount version available (PRM series)

Excellent Low Cost Replacement for Composition Resistors Series PR pulse resistors withstand higher energy pulses than conventional film & wirewound types, without the performance disadvantages of carbon comp resistors. The heavy duty construction features a high thermal conductivity core and coating, enabling improved stability and environmental performance. Series PR satisy a wide variety of pulse applications including lightning, snubber, in-rush current, capacitor charge, etc. RoHS (Sn) or Mil-spec (Sn-Pb) termination finish available.

Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number PR Series
Product Name Carbon Composition Alt Resistor
Category / Application Surge Resistor
Technology / Construction Carbon Composition
Mounting / Packaging Surface Mount Technology (SMT / SMD) (optional feature); Axial Leads
Resistance Range 0.0 to 510000 ohms
Tolerance 1 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers