RCD Components, Inc. Resistor, Power, 0.05 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) PV5-R05-JBQ

Description
RESISTOR, POWER, 0.05 OHM, 5W, 5%; Resistance:0.05ohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: No
Description
RESISTOR, POWER, 0.05 OHM, 5W, 5%; Resistance:0.05ohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Resistor, Power, 0.05 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) - 06H2605 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Power, 0.05 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines)
06H2605
Resistor, Power, 0.05 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines) 06H2605
RESISTOR, POWER, 0.05 OHM, 5W, 5%; Resistance:0.05ohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound ; Product Diameter:-RoHS Compliant: No

RESISTOR, POWER, 0.05 OHM, 5W, 5%; Resistance:0.05ohm; Product Range:PV Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:250V; Resistor Technology:Wirewound; Product Diameter:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 06H2605
Product Name Resistor, Power, 0.05 Ohm, 5W, 5%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details