RCD Components, Inc. Power Resistor; Resistance Rcd (Resistors Coils Delaylines) PV10S-101-JBW

Description
Power Resistor; Resistance:100ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes
Description
Power Resistor; Resistance:100ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Resistor; Resistance Rcd (Resistors Coils Delaylines) - 57K9802 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor; Resistance Rcd (Resistors Coils Delaylines)
57K9802
Power Resistor; Resistance Rcd (Resistors Coils Delaylines) 57K9802
Power Resistor; Resistance:100ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound ; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Power Resistor; Resistance:100ohm; Product Range:PV Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Radial Leaded; Voltage Rating:400V; Resistor Technology:Wirewound; Temperature Coefficient:± 10ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 57K9802
Product Name Power Resistor; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Coiled Wire Resistor; Wirewound
Mounting / Packaging Radial Leaded
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details